U.S. Plastic Corporation Excelon Beverage Tubing 54428

Description
1/2" ID X 5/8" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 2-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.
Description
1/2" ID X 5/8" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 2-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Suppliers

Company
Product
Description
Supplier Links
Excelon Beverage Tubing - 54428 - U.S. Plastic Corporation
Lima, OH, USA
Excelon Beverage Tubing
54428
Excelon Beverage Tubing 54428
1/2" ID X 5/8" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 2-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

1/2" ID X 5/8" OD X 1/16" Wall Clear Beverage Tubing has a maximum pressure rating of 19 PSI @ 73F and a minimum bend radius of 2-7/8". Meets FDA, 3A, and NSF criteria for plastics contact with food and beverage products. Durometer is 63 Shore A, specific gravity is 1.20, and tensile strength is 2,300 psi. Temperature range is from -49F to 165F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54428
Product Name Excelon Beverage Tubing
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Brimflex™ PVC Tubing - B105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Plastic Tubes - 2737172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Elastomer
Shape Round
Color / Clarity Solid
View Details