U.S. Plastic Corporation Tygon E-1000 Non-DEHP Tubing 57611

Description
1/2" ID X 3/4"OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 8 PSI @ 73F and is rated for vacuum up to 7 in/Hg @ 73F. Standard roll is 50'.
Description
1/2" ID X 3/4"OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 8 PSI @ 73F and is rated for vacuum up to 7 in/Hg @ 73F. Standard roll is 50'.

Suppliers

Company
Product
Description
Supplier Links
Tygon E-1000 Non-DEHP Tubing - 57611 - U.S. Plastic Corporation
Lima, OH, USA
Tygon E-1000 Non-DEHP Tubing
57611
Tygon E-1000 Non-DEHP Tubing 57611
1/2" ID X 3/4"OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 8 PSI @ 73F and is rated for vacuum up to 7 in/Hg @ 73F. Standard roll is 50'.

1/2" ID X 3/4"OD Tygon E-1000 Tubing has a durometer of 40A and a tensile strength of 1,075 PSI. The max operating temperature is 125F (52C) and its brittleness temperature is -67F (-55C). E-1000 meets FDA standards and can be gas sterilized. The minimum bend radius is 1-3/4". It has a maximum pressure rating of 8 PSI @ 73F and is rated for vacuum up to 7 in/Hg @ 73F. Standard roll is 50'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57611
Product Name Tygon E-1000 Non-DEHP Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-937-017-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Plastic Tubes - 2822284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plastic
Material Acrylic; Acrylic
Shape Round
View Details