U.S. Plastic Corporation Tygon S3 B-44-4X Food, Milk, & Dairy Tubing 57210

Description
Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F.
Description
Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 B-44-4X Food, Milk, & Dairy Tubing - 57210 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 B-44-4X Food, Milk, & Dairy Tubing
57210
Tygon S3 B-44-4X Food, Milk, & Dairy Tubing 57210
Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F.

Maximum pressure rating 34 PSI @ 73F. Minimum bend radius 1-3/4". Vacuum rating 25" of Hg @ 73F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57210
Product Name Tygon S3 B-44-4X Food, Milk, & Dairy Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details