U.S. Plastic Corporation suprthane tubng ether bse 1/4x1/2x1/8 56498

Description
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.15 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.15 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
suprthane tubng ether bse 1/4x1/2x1/8 - 56498 - U.S. Plastic Corporation
Lima, OH, USA
suprthane tubng ether bse 1/4x1/2x1/8
56498
suprthane tubng ether bse 1/4x1/2x1/8 56498
This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.15 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1/4" ID x 1/2" OD x 1/8" Wall Superthane Ether Based Tubing has a working pressure of 131 PSI @ 70F and a burst pressure of 393 PSI @ 70F. Standard length is 100' and it weighs 7.15 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 56498
Product Name suprthane tubng ether bse 1/4x1/2x1/8
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details