U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54702

Description
This 1/4" ID x 5/8" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 53 PSI @ 73F and a vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.
Description
This 1/4" ID x 5/8" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 53 PSI @ 73F and a vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Vacuum Tubing - 54702 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Vacuum Tubing
54702
Tygon S3 E-3603 Non-DEHP Vacuum Tubing 54702
This 1/4" ID x 5/8" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 53 PSI @ 73F and a vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

This 1/4" ID x 5/8" OD x 3/16" Wall Tygon E-3603 Vacuum Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 53 PSI @ 73F and a vacuum rating of 29.9" Hg @ 73F. Durometer is 56 Shore A. Tensile Strength is 1,750 PSI, Ultimate elongation is 425%, and specific gravity is 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54702
Product Name Tygon S3 E-3603 Non-DEHP Vacuum Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details