TVS DIODE 33VWM 59VC DFN10062W
TVS DIODE 33VWM 59VC DFN10062W
TVS DIODE 33VWM 59VC DFN10062W
33V 120W Transient Voltage Suppressor
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD39VASAFHT2RBCT-ND | 265414 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | SOD-882 | SOD-882 |
| Peak Pulse Power | 120 watts | |
| VC | 59 volts | |
| VBR | 37.81 volts |