onsemi TVS Diodes ESD5Z12T5G

Description
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD5Z12T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z12T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
TVS Diodes - ESD5Z12T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-ESD5Z12T5G
TVS Protection Diode 144-ESD5Z12T5G
ESD Protection Diode, SOD-523, 8000-REEL Product overview: ESD5Z12T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z12T5G can be used for catalog matching and distributor lookup.

ESD Protection Diode, SOD-523, 8000-REEL Product overview: ESD5Z12T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5Z12T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5Z12T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5Z12T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5Z12T5G
TVS DIODE 12VWM 25VC SOD523

TVS DIODE 12VWM 25VC SOD523

Supplier's Site
Esd Diode, 12V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi - 45Y0977 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 12V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi
45Y0977
Esd Diode, 12V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi 45Y0977
ESD DIODE, 12V, 0.5W, SOD-523; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD DIODE, 12V, 0.5W, SOD-523; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESD5Z12T5GOSDKR-ND 144-ESD5Z12T5G ESD5Z12T5G 45Y0977
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 12V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Peak Pulse Power 240 watts 240 watts
VC 25 volts 25 volts
Unlock Full Specs
to access all available technical data