Manufacturer: Micro Commercial Co
Win Source Part Number: 1037074-ESD5V0K5-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 5
Power Line Protection: Yes
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 100W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Portable Devices
Quantity per package: 3k pcs
12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
12.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363
TVS DIODE 5VWM 12.5VC SOT363
TVS DIODE 5VWM 12.5VC SOT363
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037074-ESD5V0K5-TP | ESD5V0K5-TPMSCT-ND | ESD5V0K5-TP | ESD5V0K5-TP |
| Product Name | TVS - TVS - Diodes - ESD5V0K5-TP | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 |
| VWM | 5 volts | |||
| IPPM | 5 amps | |||
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts |