20V Clamp 86A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
20V Clamp 86A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
20V Clamp 86A (8/20µs) Ipp Tvs Diode Surface Mount DFN1610-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD1051P6-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1610 Metric) |
| Peak Pulse Power | 1800 watts |
| VC | 20 volts |