Infineon Technologies AG Circuit Protection - TVS - Diodes ESD217B102ELE6327XTMA1

Description
Win Source Part Number: 1092027-ESD217B102EL E6327XTMA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V (Max) Voltage - Breakdown (Min): 8.5V Voltage - Clamping (Max) @ Ipp: 29V (Typ) Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 9pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: PG-TSLP-2-19 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; D20V0L1B2WS-7; D12V0L1B2LP-7B; SP15-01WTG-C-HV; VCUT0714A-HD1-GS08; D18V0L1B2LP-7BESD217 -B1-02EL; ESD217-B1-02EL E6327; ESD217-B1-02EL E6327XTMA1; SP001229356; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD217B102ELE6327XTM A1TR,ESD217-B1-02EL E6327CT-ND,ESD217-B1 -02EL E6327-ND,ESD217B102E LE6327XTMA1DKR,ESD21 7B102ELE6327XTMA1CT, ESD217-B1-02EL E6327TR,SP001229356, ESD217-B1-02EL E6327DKR-ND,ESD217-B 1-02EL E6327,ESD217-B1-02EL E6327CT,ESD217-B1-02 EL E6327DKR,ESD217-B1-0 2EL E6327TR-ND Base Product Number: ESD217 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1092027-ESD217B102EL E6327XTMA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V (Max) Voltage - Breakdown (Min): 8.5V Voltage - Clamping (Max) @ Ipp: 29V (Typ) Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 9pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: PG-TSLP-2-19 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; D20V0L1B2WS-7; D12V0L1B2LP-7B; SP15-01WTG-C-HV; VCUT0714A-HD1-GS08; D18V0L1B2LP-7BESD217 -B1-02EL; ESD217-B1-02EL E6327; ESD217-B1-02EL E6327XTMA1; SP001229356; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD217B102ELE6327XTM A1TR,ESD217-B1-02EL E6327CT-ND,ESD217-B1 -02EL E6327-ND,ESD217B102E LE6327XTMA1DKR,ESD21 7B102ELE6327XTMA1CT, ESD217-B1-02EL E6327TR,SP001229356, ESD217-B1-02EL E6327DKR-ND,ESD217-B 1-02EL E6327,ESD217-B1-02EL E6327CT,ESD217-B1-02 EL E6327DKR,ESD217-B1-0 2EL E6327TR-ND Base Product Number: ESD217 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1092027-ESD217B102ELE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1092027-ESD217B102ELE6327XTMA1
Circuit Protection - TVS - Diodes 1092027-ESD217B102ELE6327XTMA1
Win Source Part Number: 1092027-ESD217B102EL E6327XTMA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: Ethernet Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V (Max) Voltage - Breakdown (Min): 8.5V Voltage - Clamping (Max) @ Ipp: 29V (Typ) Power - Peak Pulse: 85W Power Line Protection: No Capacitance @ Frequency: 9pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0402 (1006 Metric) Supplier Device Package: PG-TSLP-2-19 Temperature Range - Operating: -55°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; D20V0L1B2WS-7; D12V0L1B2LP-7B; SP15-01WTG-C-HV; VCUT0714A-HD1-GS08; D18V0L1B2LP-7BESD217 -B1-02EL; ESD217-B1-02EL E6327; ESD217-B1-02EL E6327XTMA1; SP001229356; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD217B102ELE6327XTM A1TR,ESD217-B1-02EL E6327CT-ND,ESD217-B1 -02EL E6327-ND,ESD217B102E LE6327XTMA1DKR,ESD21 7B102ELE6327XTMA1CT, ESD217-B1-02EL E6327TR,SP001229356, ESD217-B1-02EL E6327DKR-ND,ESD217-B 1-02EL E6327,ESD217-B1-02EL E6327CT,ESD217-B1-02 EL E6327DKR,ESD217-B1-0 2EL E6327TR-ND Base Product Number: ESD217 Product Status: Not For New Designs

Win Source Part Number: 1092027-ESD217B102ELE6327XTMA1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: Ethernet
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V (Max)
Voltage - Breakdown (Min): 8.5V
Voltage - Clamping (Max) @ Ipp: 29V (Typ)
Power - Peak Pulse: 85W
Power Line Protection: No
Capacitance @ Frequency: 9pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: PG-TSLP-2-19
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): VBUS03B1-SD0-G4-08; D20V0L1B2WS-7; D12V0L1B2LP-7B; SP15-01WTG-C-HV; VCUT0714A-HD1-GS08; D18V0L1B2LP-7BESD217-B1-02EL; ESD217-B1-02EL E6327; ESD217-B1-02EL E6327XTMA1; SP001229356;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: ESD217B102ELE6327XTMA1TR,ESD217-B1-02EL E6327CT-ND,ESD217-B1-02EL E6327-ND,ESD217B102ELE6327XTMA1DKR,ESD217B102ELE6327XTMA1CT,ESD217-B1-02EL E6327TR,SP001229356,ESD217-B1-02EL E6327DKR-ND,ESD217-B1-02EL E6327,ESD217-B1-02EL E6327CT,ESD217-B1-02EL E6327DKR,ESD217-B1-02EL E6327TR-ND
Base Product Number: ESD217
Product Status: Not For New Designs

Buy Now Datasheet
TVS Protection Diode - 144-ESD217B102ELE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD217B102ELE6327XTMA1
TVS Protection Diode 144-ESD217B102ELE6327XTMA1
TVS DIODE 14VWM 29VC TSLP-2-19 Product overview: ESD217B102ELE6327XTM A1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD217B102ELE632 7XTMA1 can be used for catalog matching and distributor lookup.

TVS DIODE 14VWM 29VC TSLP-2-19 Product overview: ESD217B102ELE6327XTMA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD217B102ELE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD217B102ELE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19

29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19

Buy Now Datasheet
TVS Diodes - ESD217B102ELE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19

29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19

Buy Now Datasheet
TVS Diodes - ESD217B102ELE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19

29V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-19

Buy Now Datasheet
Diode, Esd Protection, 14V, Tslp-2-19; Clamping Voltage Vc Max Infineon - 13AC8624 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 14V, Tslp-2-19; Clamping Voltage Vc Max Infineon
13AC8624
Diode, Esd Protection, 14V, Tslp-2-19; Clamping Voltage Vc Max Infineon 13AC8624
DIODE, ESD PROTECTION, 14V, TSLP-2-19; Clamping Voltage Vc Max:29V; Diode Case Style:TSLP-2-19; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 14V, TSLP-2-19; Clamping Voltage Vc Max:29V; Diode Case Style:TSLP-2-19; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD217B102ELE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD217B102ELE6327XTMA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD217B102ELE6327XTMA1
TVS DIODE 14VWM 29VC TSLP-2-19

TVS DIODE 14VWM 29VC TSLP-2-19

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1092027-ESD217B102ELE6327XTMA1 144-ESD217B102ELE6327XTMA1 ESD217B102ELE6327XTMA1TR-ND 13AC8624 ESD217B102ELE6327XTMA1
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Diode, Esd Protection, 14V, Tslp-2-19; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 0402 (1006 Metric) Tape & Reel (TR) 0402 (1006 Metric) PG-TSLP-2-19
Peak Pulse Power 85 watts 85 watts 85 watts 85 watts
VC 29 volts 29 volts 29 volts
VBR 8.5 volts 8.5 volts 8.5 volts
CT 9 pF
Unlock Full Specs
to access all available technical data