TVS DIODE 3.3VWM 8VC SOD923
Interface
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD3V3D9B-TP-ND | ESD3V3D9B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-923 | SOD-923 |
| Peak Pulse Power | 80 watts | 80 watts |
| VC | 8 volts | 8 volts |