Infineon Technologies AG TVS Diodes ESD129B1W01005E6327XTSA1

Description
28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2
Request a Quote Datasheet
Description
28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD129B1W01005E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2

28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2

Buy Now Datasheet
TVS Diodes - ESD129B1W01005E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2

28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2

Buy Now Datasheet
TVS Diodes - ESD129B1W01005E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2

28V Clamp Ipp Tvs Diode Surface Mount SG-WLL-2-2

Buy Now Datasheet
TVS Diodes - 2580804 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580804
TVS Diodes 2580804
INFINEON TVS DIODES ESD129B1W01005E6327X

INFINEON TVS DIODES ESD129B1W01005E6327X

Supplier's Site
TVS Diodes - 2580805 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580805
TVS Diodes 2580805
INFINEON TVS DIODES ESD129B1W01005E6327X

INFINEON TVS DIODES ESD129B1W01005E6327X

Supplier's Site
TVS Diodes - 2580805P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580805P
TVS Diodes 2580805P
INFINEON TVS DIODES ESD129B1W01005E6327X

INFINEON TVS DIODES ESD129B1W01005E6327X

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD129B1W01005E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD129B1W01005E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD129B1W01005E6327XTSA1
TVS DIODE 18VWM 28VC P/WLL-2-2

TVS DIODE 18VWM 28VC P/WLL-2-2

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD129B1W01005E6327XTSA1
TVS Diodes / ESD Suppressors ESD129B1W01005E6327XTSA1
TVS Diodes / ESD Suppressors TVS DIODES

TVS Diodes / ESD Suppressors TVS DIODES

Buy Now
Diode, Esd Protection, 18V/13V, Wll-2-2; Clamping Voltage Vc Max Infineon - 68AC5087 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 18V/13V, Wll-2-2; Clamping Voltage Vc Max Infineon
68AC5087
Diode, Esd Protection, 18V/13V, Wll-2-2; Clamping Voltage Vc Max Infineon 68AC5087
DIODE, ESD PROTECTION, 18V/13V, WLL-2-2; Clamping Voltage Vc Max:32V; Diode Case Style:WLL-2-2; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 18V/13V, WLL-2-2; Clamping Voltage Vc Max:32V; Diode Case Style:WLL-2-2; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ESD129B1W01005E6327XTSA1DKR-ND 2580804 ESD129B1W01005E6327XTSA1 ESD129B1W01005E6327XTSA1 68AC5087
Product Name TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Esd Protection, 18V/13V, Wll-2-2; Clamping Voltage Vc Max Infineon
Configuration Single Single
Package 01005 (0402 Metric) WLL-2-2 SG-WLL-2-2
VC 28 volts 28 volts
Unlock Full Specs
to access all available technical data