12V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount DFN0808-4
TVS DIODE 5VWM 12VC DFN0808-4
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD0514PD-TPTR-ND | ESD0514PD-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 4-XFDFN Exposed Pad | DFN0808-4 |
| Peak Pulse Power | 40 watts | 40 watts |
| VC | 12 volts | 12 volts |