38V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3
38V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3
38V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount DFN2020-3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD2451P4-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 3-UDFN Exposed Pad |
| Peak Pulse Power | 4500 watts |
| VC | 38 volts |