6.6V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3
TVS DIODES SG-WLL-2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 448-ESD251B1W0201E6327XTSA1TR-ND | ESD251B1W0201E6327XTSA1 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | PG-WLL-2-3 |
| Peak Pulse Power | 72 watts | 72 watts |
| VC | 6.6 volts | 6.6 volts |