11V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-WLL-2-3
TVS DIODE 5.5VWM 11VC PGWLL23
TVS DIODE 5.5VWM 11VC PGWLL23
Infineon ESD111B1W0201E6327XT
Infineon ESD111B1W0201E6327XT
Trans Voltage Suppressor Diode, 22W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon
TVS DIODES SG-WLL-2
TVS DIODES SG-WLL-2
| DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 448-ESD111B1W0201E6327XTSA1TR-ND | 2732915 | ESD111B1W0201E6327XTSA1 | ESD111B1W0201E6327XTSA1 | ESD111B1W0201E6327XTSA1 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | ||||
| Package | 0201 (0603 Metric) | WLL-2-3 | PG-WLL-2-3 | 0201 (0603 Metric) | |
| Peak Pulse Power | 22 watts | 22 watts | 22 watts | ||
| VC | 11 volts | 11 volts | 11 volts | ||
| IFSM | 2 amps |