Manufacturer: Infineon Technologies
Win Source Part Number: 1037053-ESD218B102EL
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 3pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSLP-2-20
STAND-OFF Voltage (Vwm): 24V (Max)
Minimum Breakdown Voltage: 24.3V
Max Clamping Voltage: 44.5V
Peak Pulse Current(Ippm): 1.5A (8/20μs)
Power Dissipation - Pd: 67W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
TVS DIODE 24VWM 44.5VC TSLP-2-20 Product overview: ESD218B102ELE6327XTM
44.5V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20
TVS DIODE 24VWM 44.5VC TSLP-2-20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1037053-ESD218B102ELE6327XTMA1 | 144-ESD218B102ELE6327XTMA1 | ESD218B102ELE6327XTMA1-ND | ESD218B102ELE6327XTMA1 |
| Product Name | TVS - TVS - Diodes - ESD218B102ELE6327XTMA1 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | TSLP-2-20 | Tape & Reel (TR) | 0402 (1006 Metric) | PG-TSLP-2-20 |
| VWM | 24 volts | |||
| IPPM | 1.5 amps | |||
| VC | 44.5 volts | 44.5 volts | 44.5 volts | |
| VBR | 24.3 volts | 24.3 volts | 24.3 volts |