Infineon Technologies AG TVS Protection Diode ESD131B1W0201E6327XTSA1

Description
TVS DIODE 5.5VWM 13VC WLL-2-3 Product overview: ESD131B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD131B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 5.5VWM 13VC WLL-2-3 Product overview: ESD131B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD131B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESD131B1W0201E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD131B1W0201E6327XTSA1
TVS Protection Diode 144-ESD131B1W0201E6327XTSA1
TVS DIODE 5.5VWM 13VC WLL-2-3 Product overview: ESD131B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD131B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 13VC WLL-2-3 Product overview: ESD131B1W0201E6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD131B1W0201E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD131B1W0201E6327XTSA1 - 871142-ESD131B1W0201E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD131B1W0201E6327XTSA1
871142-ESD131B1W0201E6327XTSA1
TVS - TVS - Diodes - ESD131B1W0201E6327XTSA1 871142-ESD131B1W0201E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 871142-ESD131B1W0201 E6327XTSA1 Operating Temperature Range: -55°C ~ 125°C Features: 13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: ESD131 Categories: Circuit Protection Case / Package: WLL-2-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD131B1W0201E6327XT SA1DKR, ESD131B1W0201E6327XT SA1CT, SP001464516, ESD131B1W0201E6327XT SA1TR, ESD131B1W0201E6327XT SA1-ND

Manufacturer: Infineon Technologies
Win Source Part Number: 871142-ESD131B1W0201E6327XTSA1
Operating Temperature Range: -55°C ~ 125°C
Features: 13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD131
Categories: Circuit Protection
Case / Package: WLL-2-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD131B1W0201E6327XTSA1DKR, ESD131B1W0201E6327XTSA1CT, SP001464516, ESD131B1W0201E6327XTSA1TR, ESD131B1W0201E6327XTSA1-ND

Buy Now Datasheet
TVS Diodes - 2580808 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580808
TVS Diodes 2580808
Infineon ESD131B1W0201E6327XT SA1

Infineon ESD131B1W0201E6327XTSA1

Supplier's Site
TVS Diodes - 2580809P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580809P
TVS Diodes 2580809P
Infineon ESD131B1W0201E6327XT SA1

Infineon ESD131B1W0201E6327XTSA1

Supplier's Site
TVS Diodes - 2580809 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580809
TVS Diodes 2580809
Infineon ESD131B1W0201E6327XT SA1

Infineon ESD131B1W0201E6327XTSA1

Supplier's Site
TVS Diodes - ESD131B1W0201E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD131B1W0201E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD131B1W0201E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

13V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
Trans Voltage Suppressor Diode, 26W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 26W, 5.5V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD131B1W0201E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD131B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD131B1W0201E6327XTSA1
TVS DIODE 5.5VWM 13VC WLL-2-3

TVS DIODE 5.5VWM 13VC WLL-2-3

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD131B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors ESD131B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors TVS DIODES

TVS Diodes / ESD Suppressors TVS DIODES

Buy Now Datasheet
Diode, Esd Protection, 5.5V, 0201; Clamping Voltage Vc Max Infineon - 37AC0573 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, 0201; Clamping Voltage Vc Max Infineon
37AC0573
Diode, Esd Protection, 5.5V, 0201; Clamping Voltage Vc Max Infineon 37AC0573
DIODE, ESD PROTECTION, 5.5V, 0201; Clamping Voltage Vc Max:13V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (2 RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, 0201; Clamping Voltage Vc Max:13V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5.5VWM 13VC WLL-2-3

TVS DIODE 5.5VWM 13VC WLL-2-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD131B1W0201E6327XTSA1 871142-ESD131B1W0201E6327XTSA1 2580808 ESD131B1W0201E6327XTSA1DKR-ND ESD131B1W0201E6327XTSA1 ESD131B1W0201E6327XTSA1 ESD131B1W0201E6327XTSA1 37AC0573 ESD131B1W0201E6327XTSA1
Product Name TVS Protection Diode TVS - TVS - Diodes - ESD131B1W0201E6327XTSA1 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode, Esd Protection, 5.5V, 0201; Clamping Voltage Vc Max Infineon TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape & Reel (TR) WLL-2-3 WLL-2-3 0201 (0603 Metric) WLL-2-3 WLL-2-2 0201 (0603 Metric)
Peak Pulse Power 26 watts 26 watts 26 watts 26 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data