TVS DIODE 3.3VWM 3.5V SGWLL23
TVS DIODE 3.3VWM 3.5V SGWLL23
TVS DIODE 3.3VWM 3.5V SGWLL23
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 448-ESD151B1W0201E6327XTSA1TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| Peak Pulse Power | 3.5 watts |
| VC | 3.5 volts |