Clamp Ipp Tvs Diode Surface Mount SOT-23
Clamp Ipp Tvs Diode Surface Mount SOT-23
Clamp Ipp Tvs Diode Surface Mount SOT-23
12V, SOT-23, BI-DIRECTIONAL, AUT
TVS DIODE, BIDIR, 12V, 100W, SOT-23 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD16VHYFHT116DKR-ND | 2374325 | ESD16VHYFHT116 | 45AJ3841 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 12V, 100W, Sot-23 Rohs Compliant Rohm |
| Configuration | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | |
| Peak Pulse Power | 100 watts | 100 watts | ||
| VBR | 15.96 volts | 15.96 volts |