ESD Protection Diode
10.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Win Source Part Number: 1356137-ESD5381MUT5G
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Base Product Number: ESD53
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 6.1V
Voltage - Clamping (Max) @ Ipp: 10.5V
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Power Line Protection: No
Unidirectional Channels: 1
ESD Protection Diode, X3DFN2, 0.62x0.32, 0.355P, (0201), 10000-REEL Product overview: ESD5381MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5381MUT5G can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 10.5VC 2X3DFN
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD5381MUT5G | ESD5381MUT5GOSTR-ND | 1356137-ESD5381MUT5G | 144-ESD5381MUT5G | ESD5381MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | |||
| Package | 0201 (0603 Metric) | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | ||
| VC | 10.5 volts | 10.5 volts | 10.5 volts |