28V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TSSLP-2-3
Manufacturer: Infineon Technologies
Win Source Part Number: 1037045-ESD114U102EL
Packaging: Reel - TR
Type: Zener
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 0.4pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TSSLP-2-3
STAND-OFF Voltage (Vwm): 5.3V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 28V (Typ)
Peak Pulse Current(Ippm): 3A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
TVS DIODE 5.3VWM 28VC TSSLP-2-3 Product overview: ESD114U102ELSE6327XT
TVS DIODE 5.3VWM 28VC TSSLP-2-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD114U102ELSE6327XTSA1TR-ND | 1037045-ESD114U102ELSE6327XTSA1 | 144-ESD114U102ELSE6327XTSA1 | ESD114U102ELSE6327XTSA1 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD114U102ELSE6327XTSA1 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 0201 (0603 Metric) | TSSLP-2-3 | Tape & Reel (TR) | PG-TSSLP-2-3 |
| VC | 28 volts | 28 volts | 28 volts | |
| VBR | 6 volts | 6 volts | 6 volts | |
| IFSM | 3 amps |