Vishay Precision Group 3A 400V Diode and Rectifier ES3GHE3_A/H

Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: ES3GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: ES3GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 400V Diode and Rectifier - 280-ES3GHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 400V Diode and Rectifier
280-ES3GHE3_A/H
3A 400V Diode and Rectifier 280-ES3GHE3_A/H
Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: ES3GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 400V V(RRM), Silicon, DO-214AB, SMC, 2 PIN Product overview: ES3GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3GHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - ES3GHE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3GHE3_A/HGITR-ND
Single Diodes ES3GHE3_A/HGITR-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - ES3GHE3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3GHE3_A/HGICT-ND
Single Diodes ES3GHE3_A/HGICT-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - ES3GHE3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES3GHE3_A/HGIDKR-ND
Single Diodes ES3GHE3_A/HGIDKR-ND
Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Diode Standard 400V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 980542-ES3GHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
980542-ES3GHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 980542-ES3GHE3_A/H
Win Source Part Number: 980542-ES3GHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: ES3GHE3_A/HGITR,ES3G HE3_A/H-ND,ES3GHE3_A /HGICT,ES3GHE3_A/HGI DKR Base Product Number: ES3G

Win Source Part Number: 980542-ES3GHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: ES3GHE3_A/HGITR,ES3GHE3_A/H-ND,ES3GHE3_A/HGICT,ES3GHE3_A/HGIDKR
Base Product Number: ES3G

Buy Now Datasheet
Diode; Repetitive Peak Reverse Voltage Vishay - 08N9181 - Newark, An Avnet Company
Chicago, IL, United States
Diode; Repetitive Peak Reverse Voltage Vishay
08N9181
Diode; Repetitive Peak Reverse Voltage Vishay 08N9181
DIODE; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:35ns; Forward Surge Current:100A; Operating Temperature Max:150°C; No. of Pins:2 PinRoHS Compliant: Yes

DIODE; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:35ns; Forward Surge Current:100A; Operating Temperature Max:150°C; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
ES3GHE3_A/H
Rectifiers ES3GHE3_A/H
Rectifiers 400 Volt 3.0A 35ns Glass Passivated

Rectifiers 400 Volt 3.0A 35ns Glass Passivated

Buy Now Datasheet
DIODE GEN PURP 400V 3A DO214AB - 884-ES3GHE3_A/H - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 400V 3A DO214AB
884-ES3GHE3_A/H
DIODE GEN PURP 400V 3A DO214AB 884-ES3GHE3_A/H
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ES3GHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES3GHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers ES3GHE3_A/H
DIODE GEN PURP 400V 3A DO214AB

DIODE GEN PURP 400V 3A DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 280-ES3GHE3_A/H ES3GHE3_A/HGITR-ND 980542-ES3GHE3_A/H 08N9181 ES3GHE3_A/H 884-ES3GHE3_A/H ES3GHE3_A/H
Product Name 3A 400V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode; Repetitive Peak Reverse Voltage Vishay Rectifiers DIODE GEN PURP 400V 3A DO214AB Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 400 volts 400 volts
Unlock Full Specs
to access all available technical data