TVS DIODE 5VWM 14.5VC SOD-323F
TVS DIODE 5VWM 14.5VC SOD-323F
TVS DIODE 5VWM 14.5VC SOD-323F
ESD SOD323 10UA 5V UNIDIR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-ESD3B5V0WSCT-ND | ESD3B5V0WS |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts |
| VC | 14.5 volts | 14.5 volts |