ROHM ESD16VHYT116 ESD Protection Diode
ROHM ESD16VHYT116 ESD Protection Diode
ROHM ESD16VHYT116 ESD Protection Diode
Clamp Ipp Tvs Diode Surface Mount SOT-23
Clamp Ipp Tvs Diode Surface Mount SOT-23
Clamp Ipp Tvs Diode Surface Mount SOT-23
12V, SOT-23, BI-DIRECTIONAL, ESD
TVS DIODE, BIDIR, 12V, 100W, SOT-23 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2374327 | 846-ESD16VHYT116CT-ND | ESD16VHYT116 | 45AJ3842 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 12V, 100W, Sot-23 Rohs Compliant Rohm |
| Direction | Bidirectional | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | |
| Pin Count | 3 |