21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-1
TVS Diode Zener Bi-Directional
TVS DIODE 5.3VWM 21VC TSSLP-2 Product overview: ESD0P2RF02LSE6327XTS
TVS DIODE 5.3VWM 21VC TSSLP-2
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD0P2RF02LSE6327XTSA1TR-ND | ESD0P2RF02LSE6327XTSA1 | 144-ESD0P2RF02LSE6327XTSA1 | ESD0P2RF02LSE6327XTSA1 |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||
| Package | 0201 (0603 Metric) | TSSLP-2 | Tape & Reel (TR) | PG-TSSLP-2-1 |
| VC | 21 volts | 21 volts | ||
| VBR | 7 volts | 7 volts |