Texas Instruments High-Performance Analog 3.6V 5V 20W TVS Protection Diode ESD122DMXR

Description
2-Ch TVS Diode, Bidirectional, 3.6V, 5V, 20W, SILICON Product overview: ESD122DMXR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 5V, 20W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 5V, 20W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD122DMXR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch TVS Diode, Bidirectional, 3.6V, 5V, 20W, SILICON Product overview: ESD122DMXR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 5V, 20W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 5V, 20W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD122DMXR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 5V 20W TVS Protection Diode - 144-ESD122DMXR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 5V 20W TVS Protection Diode
144-ESD122DMXR
3.6V 5V 20W TVS Protection Diode 144-ESD122DMXR
2-Ch TVS Diode, Bidirectional, 3.6V, 5V, 20W, SILICON Product overview: ESD122DMXR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 5V, 20W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 5V, 20W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD122DMXR can be used for catalog matching and distributor lookup.

2-Ch TVS Diode, Bidirectional, 3.6V, 5V, 20W, SILICON Product overview: ESD122DMXR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 5V, 20W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 5V, 20W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD122DMXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD122DMXR - 918687-ESD122DMXR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD122DMXR
918687-ESD122DMXR
TVS - TVS - Diodes - ESD122DMXR 918687-ESD122DMXR
Manufacturer: Texas Instruments Win Source Part Number: 918687-ESD122DMXR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6) Package: 3-XFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESD122 Categories: Circuit Protection Case / Package: 3-X2SON (1x0.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-48543-1, 296-48543-2, 296-48543-6, ESD122DMXR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 918687-ESD122DMXR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD122
Categories: Circuit Protection
Case / Package: 3-X2SON (1x0.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-48543-1, 296-48543-2, 296-48543-6, ESD122DMXR-ND

Buy Now Datasheet
TVS Diodes - 296-48543-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48543-2-ND
TVS Diodes 296-48543-2-ND
8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)

8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)

Buy Now Datasheet
TVS Diodes - 296-48543-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48543-6-ND
TVS Diodes 296-48543-6-ND
8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)

8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)

Buy Now Datasheet
TVS Diodes - 296-48543-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-48543-1-ND
TVS Diodes 296-48543-1-ND
8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)

8.4V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 3-X2SON (1x0.6)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD122DMXR
TVS Diodes / ESD Suppressors ESD122DMXR
TVS Diodes / ESD Suppressors 2-Channel ESD Protection Diode for USB Type-C and HDMI 2.0 3-X2SON -40 to 125

TVS Diodes / ESD Suppressors 2-Channel ESD Protection Diode for USB Type-C and HDMI 2.0 3-X2SON -40 to 125

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - ESD122DMXR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
ESD122DMXR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) ESD122DMXR
20W 8.4V 5.1V 3.6V X2-SON-3(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

20W 8.4V 5.1V 3.6V X2-SON-3(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD122DMXR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD122DMXR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD122DMXR
TVS DIODE 3.6VWM 8.4VC 3X2SON

TVS DIODE 3.6VWM 8.4VC 3X2SON

Supplier's Site
TVS Diodes - ESD122DMXR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD122DMXR
TVS Diodes ESD122DMXR
TVS DIODE 3.6VWM 8.4VC 3X2SON

TVS DIODE 3.6VWM 8.4VC 3X2SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD122DMXR 918687-ESD122DMXR 296-48543-2-ND ESD122DMXR ESD122DMXR ESD122DMXR ESD122DMXR
Product Name 3.6V 5V 20W TVS Protection Diode TVS - TVS - Diodes - ESD122DMXR TVS Diodes TVS Diodes / ESD Suppressors TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package 3-X2SON (1x0.6) 3-XFDFN X2SON-3 3-X2SON (1x0.6) 3-XFDFN
Peak Pulse Power 20 watts 20 watts 20 watts 20 watts
Unlock Full Specs
to access all available technical data