TVS DIODE 36VWM 80VC DFN1006-2L
TVS DIODE 36VWM 80VC DFN1006-2L
TVS DIODE 36VWM 80VC DFN1006-2L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-ESD36VLHE3-TPCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| Peak Pulse Power | 200 watts |
| VC | 80 volts |