Low Capacitance LVPT ESD Protection Diode in WLCSP2, 10000-DSFTP Product overview: ESD5111FCT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5111FCT5G can be used for catalog matching and distributor lookup.
Low Capacitance LVPT ESD Protection Diode in WLCSP2
6.5V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Manufacturer: ON Semiconductor
Win Source Part Number: 871154-ESD5111FCT5G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 6.5V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-WLCSP (0.6x0.3)
Package: 2-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD5111
Categories: Circuit Protection
Case / Package: 2-WLCSP (0.6x0.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD5111FCT5GOSDKR, ESD5111FCT5G-ND, ESD5111FCT5GOSTR, ESD5111FCT5GOSCT
TVS DIODE 3.3VWM 6.5VC 2WLCSP
TVS DIODE 3.3VWM 6.5VC 2WLCSP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD5111FCT5G | ESD5111FCT5G | ESD5111FCT5GOSTR-ND | 871154-ESD5111FCT5G | ESD5111FCT5G | ESD5111FCT5G |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - ESD5111FCT5G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| RoHS Compliant | RoHS | |||||
| Package | 2-XFBGA, WLCSP | 2-WLCSP (0.6x0.3) | 2-XFBGA, WLCSP | 2-WLCSP (0.6x0.3) |