12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
12V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 3.3VWM 12VC SOD523
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD3V3D5B-TPMSCT-ND | ESD3V3D5B-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Peak Pulse Power | 96 watts | 96 watts |
| VC | 12 volts | 12 volts |