Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Diode Standard 600V 3A Surface Mount SMC (DO-214AB)
Rectifiers SDT Product overview: ES3J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ES3J can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015673-ES3J
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Family Name: ES3J
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMC (DO-214AB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES3J M6G; ES3J R7;
Introduction Date: February 23, 2006
ECCN: EAR99
Country of Origin: China , Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
Diode Switching 600V 3A DO214AB
Diode Switching 600V 3A DO214AB
3.0 UltraFast Recovery Rectifier
3.0 UltraFast Recovery Rectifier
FAST DIODE, 3A, 600V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single
3A 600V 1.7V@3A SMC(DO-214AB) Diodes - General Purpose ROHS
DIODE SUPERFAST SMC 600V 35NS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | ES3JCT-ND | 2085-ES3J | 015673-ES3J | 7613619P | ES3J | 04M9035 | ES3J | ES3J | ES3J | ES3J |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - ES3J | Switching Diodes | Fast Diode, 3A, 600V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | ||||||||
| Package | Reel | SMC | DO-214AB | DO-214AB, SMC | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| Diode Type | Standard | |||||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |