Infineon Technologies AG TVS Diodes ESD103B102ELE6327XTMA1

Description
48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20
Request a Quote Datasheet
Description
48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD103B102ELE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

Buy Now Datasheet
TVS Diodes - ESD103B102ELE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

Buy Now Datasheet
TVS Diodes - ESD103B102ELE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

48V (Typ) Clamp 16A (100ns) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

Buy Now Datasheet
TVS Protection Diode - 144-ESD103B102ELE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD103B102ELE6327XTMA1
TVS Protection Diode 144-ESD103B102ELE6327XTMA1
TVS DIODE 15VWM 48VC TSLP-2-20 Product overview: ESD103B102ELE6327XTM A1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD103B102ELE632 7XTMA1 can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 48VC TSLP-2-20 Product overview: ESD103B102ELE6327XTMA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD103B102ELE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD103B102ELE6327XTMA1 - 813121-ESD103B102ELE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD103B102ELE6327XTMA1
813121-ESD103B102ELE6327XTMA1
TVS - TVS - Diodes - ESD103B102ELE6327XTMA1 813121-ESD103B102ELE6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 813121-ESD103B102ELE 6327XTMA1 Packaging: Reel Type: Zener Mounting Style: SMD Applications: RF Antenna Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Maximum) Voltage - Breakdown (Min): 21V (Typ) Current - Peak Pulse (10/1000μs): 16A (100ns) Power Line Protection: No Supplier Device Package: TSLP-2-20 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 48V (Typ) Capacitance at Frequency: 0.13pF at 1MHz Part Number Series: ESD103

Manufacturer: Infineon Technologies
Win Source Part Number: 813121-ESD103B102ELE6327XTMA1
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: RF Antenna
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Maximum)
Voltage - Breakdown (Min): 21V (Typ)
Current - Peak Pulse (10/1000μs): 16A (100ns)
Power Line Protection: No
Supplier Device Package: TSLP-2-20
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 48V (Typ)
Capacitance at Frequency: 0.13pF at 1MHz
Part Number Series: ESD103

Buy Now
Diode, Esd Protection, 15V, Tslp-2-20; Clamping Voltage Vc Max Infineon - 13AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 15V, Tslp-2-20; Clamping Voltage Vc Max Infineon
13AC8612
Diode, Esd Protection, 15V, Tslp-2-20; Clamping Voltage Vc Max Infineon 13AC8612
DIODE, ESD PROTECTION, 15V, TSLP-2-20; Clamping Voltage Vc Max:48V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD103-B1-02 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

DIODE, ESD PROTECTION, 15V, TSLP-2-20; Clamping Voltage Vc Max:48V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD103-B1-02 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD103B102ELE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD103B102ELE6327XTMA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD103B102ELE6327XTMA1
TVS DIODE 15VWM 48VC TSLP-2-20

TVS DIODE 15VWM 48VC TSLP-2-20

Supplier's Site
TVS DIODE 15V 48V TSLP-2-20 - 376-ESD103B102ELE6327XTMA1 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 48V TSLP-2-20
376-ESD103B102ELE6327XTMA1
TVS DIODE 15V 48V TSLP-2-20 376-ESD103B102ELE6327XTMA1
TVS DIODE 15V 48V TSLP-2-20

TVS DIODE 15V 48V TSLP-2-20

Supplier's Site
TVS DIODE 15VWM 48VC TSLP-2-20

TVS DIODE 15VWM 48VC TSLP-2-20

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD103B102ELE6327XTMA1DKR-ND 144-ESD103B102ELE6327XTMA1 813121-ESD103B102ELE6327XTMA1 13AC8612 ESD103B102ELE6327XTMA1 376-ESD103B102ELE6327XTMA1 ESD103B102ELE6327XTMA1
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - ESD103B102ELE6327XTMA1 Diode, Esd Protection, 15V, Tslp-2-20; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 15V 48V TSLP-2-20 TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) Tape & Reel (TR) PG-TSLP-2-20 0402 (1006 Metric) 0402 (1006 Metric)
VC 48 volts 48 volts 48 volts 48 volts 48 volts
VBR 21 volts 21 volts 21 volts 21 volts
IFSM 16 amps
Unlock Full Specs
to access all available technical data