Texas Instruments High-Performance Analog TVS - TVS - Diodes - ESD204DQAR ESD204DQAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 918689-ESD204DQAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESD204 Categories: Circuit Protection Case / Package: 10-USON (2.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-49504-2, 296-49504-1, 296-49504-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 918689-ESD204DQAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESD204 Categories: Circuit Protection Case / Package: 10-USON (2.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-49504-2, 296-49504-1, 296-49504-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD204DQAR - 918689-ESD204DQAR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD204DQAR
918689-ESD204DQAR
TVS - TVS - Diodes - ESD204DQAR 918689-ESD204DQAR
Manufacturer: Texas Instruments Win Source Part Number: 918689-ESD204DQAR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1) Package: 10-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ESD204 Categories: Circuit Protection Case / Package: 10-USON (2.5x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-49504-2, 296-49504-1, 296-49504-6

Manufacturer: Texas Instruments
Win Source Part Number: 918689-ESD204DQAR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)
Package: 10-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD204
Categories: Circuit Protection
Case / Package: 10-USON (2.5x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-49504-2, 296-49504-1, 296-49504-6

Buy Now Datasheet
TVS Diodes - 296-49504-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-49504-6-ND
TVS Diodes 296-49504-6-ND
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-49504-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-49504-2-ND
TVS Diodes 296-49504-2-ND
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
TVS Diodes - 296-49504-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-49504-1-ND
TVS Diodes 296-49504-1-ND
11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

11.5V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount 10-USON (2.5x1)

Buy Now Datasheet
Quad 5.5A TVS Protection Diode - 144-ESD204DQAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5A TVS Protection Diode
144-ESD204DQAR
Quad 5.5A TVS Protection Diode 144-ESD204DQAR
Quad 0.55-pF, ±3.6-V, ±30-kV ESD protection diode with 5.5A surge rating for USB & HDMI 10-USON -40 to 125 Product overview: ESD204DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, 5.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD204DQAR can be used for catalog matching and distributor lookup.

Quad 0.55-pF, ±3.6-V, ±30-kV ESD protection diode with 5.5A surge rating for USB & HDMI 10-USON -40 to 125 Product overview: ESD204DQAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Quad, 5.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD204DQAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD204DQAR - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ESD204DQAR
TVS Diodes ESD204DQAR
TVS DIODE 3.6VWM 11.5VC 10USON

TVS DIODE 3.6VWM 11.5VC 10USON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD204DQAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD204DQAR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD204DQAR
TVS DIODE 3.6VWM 11.5VC 10USON

TVS DIODE 3.6VWM 11.5VC 10USON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 918689-ESD204DQAR 296-49504-6-ND 144-ESD204DQAR ESD204DQAR ESD204DQAR
Product Name TVS - TVS - Diodes - ESD204DQAR TVS Diodes Quad 5.5A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 10-USON (2.5x1) 10-UFDFN 10-UFDFN 10-USON (2.5x1)
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration Single Single
Peak Pulse Power 50 watts 50 watts 50 watts
VC 11.5 volts 11.5 volts 11.5 volts
Unlock Full Specs
to access all available technical data