16V 100W Transient Voltage Suppressor
TVS DIODE 16VWM 29VC DFN10062W
TVS DIODE 16VWM 29VC DFN10062W
TVS DIODE 16VWM 29VC DFN10062W
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 265411 | 846-ESD18VASAFHT2RBCT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOD-882 | SOD-882 |
| Pin Count | 2 |