Infineon Technologies AG TVS Diodes ESD253B1W0201E6327XTSA1

Description
INFINEON TVS DIODES ESD253B1W0201E6327XT
Request a Quote Datasheet
Description
INFINEON TVS DIODES ESD253B1W0201E6327XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2580840 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580840
TVS Diodes 2580840
INFINEON TVS DIODES ESD253B1W0201E6327XT

INFINEON TVS DIODES ESD253B1W0201E6327XT

Supplier's Site
TVS Diodes - 2580838 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580838
TVS Diodes 2580838
INFINEON TVS DIODES ESD253B1W0201E6327XT

INFINEON TVS DIODES ESD253B1W0201E6327XT

Supplier's Site
TVS Diodes - 2580840P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580840P
TVS Diodes 2580840P
INFINEON TVS DIODES ESD253B1W0201E6327XT

INFINEON TVS DIODES ESD253B1W0201E6327XT

Supplier's Site
TVS Protection Diode - 144-ESD253B1W0201E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD253B1W0201E6327XTSA1
TVS Protection Diode 144-ESD253B1W0201E6327XTSA1
TVS DIODE 24VWM 30VC WLL-2-3 Product overview: ESD253B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD253B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 24VWM 30VC WLL-2-3 Product overview: ESD253B1W0201E6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD253B1W0201E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362348-ESD253B1W0201E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362348-ESD253B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362348-ESD253B1W0201E6327XTSA1
Win Source Part Number: 1362348-ESD253B1W020 1E6327XTSA1 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 46 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: PG-WLL-2-3 Base Product Number: ESD253 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Clamping (Max) @ Ipp: 30V (Typ) Current - Peak Pulse (10/1000µs): 3A (8/20µs) Power - Peak Pulse: 90W Power Line Protection: No Capacitance @ Frequency: 2.8pF @ 1MHz

Win Source Part Number: 1362348-ESD253B1W0201E6327XTSA1
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: PG-WLL-2-3
Base Product Number: ESD253
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 24V
Voltage - Clamping (Max) @ Ipp: 30V (Typ)
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Power - Peak Pulse: 90W
Power Line Protection: No
Capacitance @ Frequency: 2.8pF @ 1MHz

Buy Now Datasheet
TVS Diodes - ESD253B1W0201E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD253B1W0201E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD253B1W0201E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

30V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD253B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors ESD253B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors

TVS Diodes / ESD Suppressors

Buy Now Datasheet
Esd Protection Diode, Wll-2-3; Clamping Voltage Vc Max Infineon - 99AC9120 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Wll-2-3; Clamping Voltage Vc Max Infineon
99AC9120
Esd Protection Diode, Wll-2-3; Clamping Voltage Vc Max Infineon 99AC9120
ESD PROTECTION DIODE, WLL-2-3; Clamping Voltage Vc Max:35V; Diode Case Style:WLL-2-3; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

ESD PROTECTION DIODE, WLL-2-3; Clamping Voltage Vc Max:35V; Diode Case Style:WLL-2-3; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD253B1W0201E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD253B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD253B1W0201E6327XTSA1
TVS DIODE 24VWM 30VC WLL-2-3

TVS DIODE 24VWM 30VC WLL-2-3

Supplier's Site
TVS DIODE 24VWM 30VC WLL-2-3

TVS DIODE 24VWM 30VC WLL-2-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 2580840 144-ESD253B1W0201E6327XTSA1 1362348-ESD253B1W0201E6327XTSA1 ESD253B1W0201E6327XTSA1CT-ND ESD253B1W0201E6327XTSA1 99AC9120 ESD253B1W0201E6327XTSA1 ESD253B1W0201E6327XTSA1
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Esd Protection Diode, Wll-2-3; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single
Direction Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package WLL-2-3 Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) WLL-2-3 PG-WLL-2-3 0201 (0603 Metric)
Pin Count 2
Unlock Full Specs
to access all available technical data