Infineon Technologies AG TVS Protection Diode ESD241B1W0201E6327XTSA1

Description
TVS DIODE 3.3VWM 6VC WLL-2-3 Product overview: ESD241B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD241B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 3.3VWM 6VC WLL-2-3 Product overview: ESD241B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD241B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ESD241B1W0201E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD241B1W0201E6327XTSA1
TVS Protection Diode 144-ESD241B1W0201E6327XTSA1
TVS DIODE 3.3VWM 6VC WLL-2-3 Product overview: ESD241B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD241B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 3.3VWM 6VC WLL-2-3 Product overview: ESD241B1W0201E6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD241B1W0201E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans Voltage Suppressor Diode, 25W, 3.3V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 25W, 3.3V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS - TVS - Diodes - ESD241B1W0201E6327XTSA1 - 918692-ESD241B1W0201E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD241B1W0201E6327XTSA1
918692-ESD241B1W0201E6327XTSA1
TVS - TVS - Diodes - ESD241B1W0201E6327XTSA1 918692-ESD241B1W0201E6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 918692-ESD241B1W0201 E6327XTSA1 Operating Temperature Range: -55°C ~ 125°C Features: 6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: ESD241 Categories: Circuit Protection Case / Package: WLL-2-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD241B1W0201E6327XT SA1-ND, ESD241B1W0201E6327XT SA1TR, ESD241B1W0201E6327XT SA1CT, ESD241B1W0201E6327XT SA1DKR, SP001627440

Manufacturer: Infineon Technologies
Win Source Part Number: 918692-ESD241B1W0201E6327XTSA1
Operating Temperature Range: -55°C ~ 125°C
Features: 6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD241
Categories: Circuit Protection
Case / Package: WLL-2-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD241B1W0201E6327XTSA1-ND, ESD241B1W0201E6327XTSA1TR, ESD241B1W0201E6327XTSA1CT, ESD241B1W0201E6327XTSA1DKR, SP001627440

Buy Now Datasheet
TVS Diodes - 2580829P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580829P
TVS Diodes 2580829P
Infineon ESD241B1W0201E6327XT SA1

Infineon ESD241B1W0201E6327XTSA1

Supplier's Site
TVS Diodes - 2580829 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580829
TVS Diodes 2580829
Infineon ESD241B1W0201E6327XT SA1

Infineon ESD241B1W0201E6327XTSA1

Supplier's Site
TVS Diodes - 2580828 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580828
TVS Diodes 2580828
Infineon ESD241B1W0201E6327XT SA1

Infineon ESD241B1W0201E6327XTSA1

Supplier's Site
TVS Diodes - ESD241B1W0201E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD241B1W0201E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD241B1W0201E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

6V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
Diode, Esd Protection, 3.3V, 0201; Clamping Voltage Vc Max Infineon - 37AC0574 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, 0201; Clamping Voltage Vc Max Infineon
37AC0574
Diode, Esd Protection, 3.3V, 0201; Clamping Voltage Vc Max Infineon 37AC0574
DIODE, ESD PROTECTION, 3.3V, 0201; Clamping Voltage Vc Max:7V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, 0201; Clamping Voltage Vc Max:7V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD241B1W0201E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD241B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD241B1W0201E6327XTSA1
TVS DIODE 3.3VWM 6VC WLL-2-3

TVS DIODE 3.3VWM 6VC WLL-2-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ESD241B1W0201E6327XTSA1 ESD241B1W0201E6327XTSA1 918692-ESD241B1W0201E6327XTSA1 2580829P ESD241B1W0201E6327XTSA1DKR-ND 37AC0574 ESD241B1W0201E6327XTSA1
Product Name TVS Protection Diode TVS - TVS - Diodes - ESD241B1W0201E6327XTSA1 TVS Diodes TVS Diodes Diode, Esd Protection, 3.3V, 0201; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape & Reel (TR) WLL-2-3 WLL-2-3 0201 (0603 Metric) PG-WLL-2-3
Peak Pulse Power 25 watts 25 watts 25 watts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data