TVS DIODE 8VWM 30VC UMD3F
TVS DIODE 8VWM 30VC UMD3F
TVS DIODE 8VWM 30VC UMD3F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD16VFMFHT106DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-85 |
| Peak Pulse Power | 110 watts |
| VC | 30 volts |