TVS DIODE 4.5VWM 10VC DFN16102L
TVS DIODE 4.5VWM 10VC DFN16102L
TVS DIODE 4.5VWM 10VC DFN16102L
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ESD4V5DH-HFDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-UDFN |
| Peak Pulse Power | 1000 watts |
| VC | 10 volts |