16V, 110W, BI-DIRECTIONAL, TRANS
16V, 110W, BI-DIRECTIONAL, TRANS
16V, 110W, BI-DIRECTIONAL, TRANS
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-ESD18VFMT106DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT323; SC-70, SOT-323 |
| Peak Pulse Power | 110 watts |