onsemi TVS Diodes ESD5581N2T5G

Description
ON Semiconductor, ESD5581N2T5G
Request a Quote Datasheet
Description
ON Semiconductor, ESD5581N2T5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1859076P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1859076P
TVS Diodes 1859076P
ON Semiconductor, ESD5581N2T5G

ON Semiconductor, ESD5581N2T5G

Supplier's Site
TVS Diodes - 1859076 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1859076
TVS Diodes 1859076
ON Semiconductor, ESD5581N2T5G

ON Semiconductor, ESD5581N2T5G

Supplier's Site
TVS Diodes - 1857977 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1857977
TVS Diodes 1857977
ON Semiconductor, ESD5581N2T5G

ON Semiconductor, ESD5581N2T5G

Supplier's Site
Circuit Protection - TVS - Diodes - 965967-ESD5581N2T5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
965967-ESD5581N2T5G
Circuit Protection - TVS - Diodes 965967-ESD5581N2T5G
Win Source Part Number: 965967-ESD5581N2T5G Category: Circuit Protection>TVS - Diodes Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 62 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: onsemi Other Names: 2156-ESD5581N2T5G-48 8

Win Source Part Number: 965967-ESD5581N2T5G
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 62 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: onsemi
Other Names: 2156-ESD5581N2T5G-488

Buy Now Datasheet
5 V 10 pF TVS Protection Diode - 144-ESD5581N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 V 10 pF TVS Protection Diode
144-ESD5581N2T5G
5 V 10 pF TVS Protection Diode 144-ESD5581N2T5G
ESD Protection, Bidirectional, 5 V, 10 pF, 8000-REEL Product overview: ESD5581N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 10 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5 V, 10 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5581N2T5G can be used for catalog matching and distributor lookup.

ESD Protection, Bidirectional, 5 V, 10 pF, 8000-REEL Product overview: ESD5581N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V, 10 pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5 V, 10 pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5581N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD5581N2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - ESD5581N2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - ESD5581N2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes ESD5581N2T5G
TVS DIODE 5VWM 12VC 2X2DFN

TVS DIODE 5VWM 12VC 2X2DFN

Supplier's Site Datasheet
Esd Protection Diode, X2Dfn-2; Clamping Voltage Vc Max Onsemi - 84AC6614 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, X2Dfn-2; Clamping Voltage Vc Max Onsemi
84AC6614
Esd Protection Diode, X2Dfn-2; Clamping Voltage Vc Max Onsemi 84AC6614
ESD PROTECTION DIODE, X2DFN-2; Clamping Voltage Vc Max:12V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

ESD PROTECTION DIODE, X2DFN-2; Clamping Voltage Vc Max:12V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:250mW; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC ( RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5581N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5581N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5581N2T5G
TVS DIODE 5VWM 12VC 2X2DFN

TVS DIODE 5VWM 12VC 2X2DFN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1859076P 1859076 965967-ESD5581N2T5G 144-ESD5581N2T5G ESD5581N2T5GOSTR-ND ESD5581N2T5G 84AC6614 ESD5581N2T5G
Product Name TVS Diodes TVS Diodes Circuit Protection - TVS - Diodes 5 V 10 pF TVS Protection Diode TVS Diodes TVS Diodes Esd Protection Diode, X2Dfn-2; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package X2-DFN X2dfn 2-XDFN 2-XDFN 2-X2DFN (1x0.6)
Pin Count 2 2
Unlock Full Specs
to access all available technical data