15.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
15.5V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Manufacturer: Micro Commercial Co
Win Source Part Number: 1037047-ESD12VD3B-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 80pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.5V
Max Clamping Voltage: 15.5V
Peak Pulse Current(Ippm): 1A (8/20μs)
Power Dissipation - Pd: 350W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TVS DIODE 12VWM 15.5VC SOD323 Product overview: ESD12VD3B-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD12VD3B-TP can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 15.5VC SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD12VD3B-TPMSDKR-ND | 1037047-ESD12VD3B-TP | 144-ESD12VD3B-TP | ESD12VD3B-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD12VD3B-TP | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SOD-323 |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | |
| VC | 15.5 volts | 15.5 volts | 15.5 volts | |
| VBR | 13.5 volts | 13.5 volts | 13.5 volts |