17V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-17
Manufacturer: Infineon Technologies
Win Source Part Number: 1037052-ESD18VU1B-02
Packaging: Reel - TR
Type: Zener
Applications: RF Antenna
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 0.3pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSLP-2-17
STAND-OFF Voltage (Vwm): 18.5V (Max)
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 17V (Typ)
Peak Pulse Current(Ippm): 2A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs
TVS DIODE 18.5VWM 17VC TSLP-2-17 Product overview: ESD18VU1B-02LRH E6327 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD18VU1B-02LRH E6327 can be used for catalog matching and distributor lookup.
TVS DIODE 18.5VWM 17VC TSLP-2-17
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD18VU1B-02LRHE6327TR-ND | 1037052-ESD18VU1B-02LRH E6327 | 144-ESD18VU1B-02LRH E6327 | ESD18VU1B-02LRH E6327 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - ESD18VU1B-02LRH E6327 | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-882 | TSLP-2-17 | Tape & Reel (TR) | SOD-882 |
| VC | 17 volts | 17 volts | 17 volts | |
| VBR | 20 volts | 20 volts | 20 volts | |
| IFSM | 2 amps |