30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-4
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-4
30V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSSLP-2-4
Infineon ESD101B102ELSE6327XT
Infineon ESD101B102ELSE6327XT
Infineon ESD101B102ELSE6327XT
TVS DIODE 5.5VWM 30VC TSSLP-2-4 Product overview: ESD101B102ELSE6327XT
TVS DIODE 5.5VWM 30VC TSSLP-2-4
TVS DIODE 5.5VWM 30VC TSSLP-2-4
TVS Diodes / ESD Suppressors TVS DIODES
TVS DIODE, 5.5V, BIDIR, TSSLP-2-4; Product Range:ESD101-B1-02 Series; TVS Polarity:Bidirection
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ESD101B102ELSE6327XTSA1DKR-ND | 2605081 | 144-ESD101B102ELSE6327XTSA1 | ESD101B102ELSE6327XTSA1 | ESD101B102ELSE6327XTSA1 | ESD101B102ELSE6327XTSA1 | 50Y1910 |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5.5V, Bidir, Tsslp-2-4; Product Range Infineon |
| Configuration | Single | Single | Single | ||||
| Package | 0201 (0603 Metric) | TSSLP | Tape & Reel (TR) | PG-TSSLP-2-4 | 0201 (0603 Metric) | TSSLP-2 | TSSLP-2-4 |
| VC | 30 volts | 30 volts | 30 volts | ||||
| VBR | 7.3 volts | 7.3 volts | 7.3 volts | ||||
| IFSM | 2 amps |