6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
6.8V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
TVS Diode, 3.6V, 1-Ch, 30kV ESD, Low Cap, 0402 Product overview: ESD321DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD321DPYR can be used for catalog matching and distributor lookup.
Win Source Part Number: 958364-ESD321DPYR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Max)
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 6.8V (Typ)
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 0.9pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6A (8/20µs)
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x.60)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: 296-51108-6,296-5110
Base Product Number: ESD321
TVS DIODE 3.6VWM 6.8VC 2X1SON
TVS DIODE 3.6VWM 6.8VC 2X1SON
TVS Diodes / ESD Suppressors 1-channel 30 kV ESD protection diode with low capacitance (< 1pF) in 0402 package 2-X1SON -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-51108-6-ND | 144-ESD321DPYR | 958364-ESD321DPYR | ESD321DPYR | ESD321DPYR | ESD321DPYR |
| Product Name | TVS Diodes | 3.6V 30kV TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | 2-X1SON (1x.60) | 0402 (1006 Metric) | X1SON-2 | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | ||
| VC | 6.8 volts | 6.8 volts | 6.8 volts | 6.8 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts |