Win Source Part Number: 1108974-ESD351DPYR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V
Voltage - Breakdown (Min): 4.5V
Voltage - Clamping (Max) @ Ipp: 6.5V
Power - Peak Pulse: 36W
Power Line Protection: No
Capacitance @ Frequency: 1.8pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-X1SON (1x.60)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Texas Instruments
Other Names: ESD351DPYR-ND,296-51
Base Product Number: ESD351
TVS Diode, 3.6V VRRM, 4.5V VBR, 6.5V VC, 1-Ch, Unidirectional, SILICON Product overview: ESD351DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 4.5V, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 4.5V, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD351DPYR can be used for catalog matching and distributor lookup.
6.5V Clamp 16A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
6.5V Clamp 16A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
6.5V Clamp 16A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
TVS DIODE 3.6VWM 6.5VC 2X1SON
TVS DIODE 3.6VWM 6.5VC 2X1SON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1108974-ESD351DPYR | 144-ESD351DPYR | 296-51109-6-ND | 2687484 | ESD351DPYR | ESD351DPYR |
| Product Name | Circuit Protection - TVS - Diodes | 3.6V 4.5V 6.5V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 0402 (1006 Metric) | 0402 (1006 Metric) | X1SON | 2-X1SON (1x.60) | 0402 (1006 Metric) | |
| Peak Pulse Power | 36 watts | 36 watts | 36 watts | 36 watts | ||
| VC | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts | ||
| VBR | 4.5 volts | 4.5 volts | 4.5 volts | 4.5 volts | ||
| CT | 1.8 pF |