Infineon Technologies AG TVS Diodes ESD108B1CSP0201XTSA1

Description
Infineon ESD108B1CSP0201XTSA1
Request a Quote Datasheet
Description
Infineon ESD108B1CSP0201XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 2580797 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580797
TVS Diodes 2580797
Infineon ESD108B1CSP0201XTSA1

Infineon ESD108B1CSP0201XTSA1

Supplier's Site
TVS Diodes - 2580798P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580798P
TVS Diodes 2580798P
Infineon ESD108B1CSP0201XTSA1

Infineon ESD108B1CSP0201XTSA1

Supplier's Site
TVS Diodes - 2580798 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
2580798
TVS Diodes 2580798
Infineon ESD108B1CSP0201XTSA1

Infineon ESD108B1CSP0201XTSA1

Supplier's Site
TVS - TVS - Diodes - ESD108B1CSP0201XTSA1 - 871136-ESD108B1CSP0201XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD108B1CSP0201XTSA1
871136-ESD108B1CSP0201XTSA1
TVS - TVS - Diodes - ESD108B1CSP0201XTSA1 871136-ESD108B1CSP0201XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 871136-ESD108B1CSP02 01XTSA1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: 41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1 Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: ESD108 Categories: Circuit Protection Case / Package: WLL-2-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD108B1CSP0201XTSA1 CT, ESD108B1CSP0201XTSA1 DKR, ESD108B1CSP0201XTSA1 TR, SP001126862

Manufacturer: Infineon Technologies
Win Source Part Number: 871136-ESD108B1CSP0201XTSA1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESD108
Categories: Circuit Protection
Case / Package: WLL-2-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD108B1CSP0201XTSA1CT, ESD108B1CSP0201XTSA1DKR, ESD108B1CSP0201XTSA1TR, SP001126862

Buy Now Datasheet
TVS Protection Diode - 144-ESD108B1CSP0201XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD108B1CSP0201XTSA1
TVS Protection Diode 144-ESD108B1CSP0201XTSA1
TVS DIODE 5.5VWM 41VC WLL-2-1 Product overview: ESD108B1CSP0201XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD108B1CSP0201X TSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 41VC WLL-2-1 Product overview: ESD108B1CSP0201XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD108B1CSP0201XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD108B1CSP0201XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

Buy Now Datasheet
TVS Diodes - ESD108B1CSP0201XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

Buy Now Datasheet
TVS Diodes - ESD108B1CSP0201XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

41V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-1

Buy Now Datasheet
TVS DIODE 5.5VWM 41VC WLL-2-1

TVS DIODE 5.5VWM 41VC WLL-2-1

Supplier's Site Datasheet
Diode, Esd Protection, 5.5V, Wll-2-1; Clamping Voltage Vc Max Infineon - 12AC9618 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Wll-2-1; Clamping Voltage Vc Max Infineon
12AC9618
Diode, Esd Protection, 5.5V, Wll-2-1; Clamping Voltage Vc Max Infineon 12AC9618
DIODE, ESD PROTECTION, 5.5V, WLL-2-1; Clamping Voltage Vc Max:18.5V; Diode Case Style:WLL-2-1; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, WLL-2-1; Clamping Voltage Vc Max:18.5V; Diode Case Style:WLL-2-1; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD108B1CSP0201XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD108B1CSP0201XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD108B1CSP0201XTSA1
TVS DIODE 5.5VWM 41VC WLL-2-1

TVS DIODE 5.5VWM 41VC WLL-2-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 2580797 871136-ESD108B1CSP0201XTSA1 144-ESD108B1CSP0201XTSA1 ESD108B1CSP0201XTSA1TR-ND ESD108B1CSP0201XTSA1 12AC9618 ESD108B1CSP0201XTSA1
Product Name TVS Diodes TVS - TVS - Diodes - ESD108B1CSP0201XTSA1 TVS Protection Diode TVS Diodes TVS Diodes Diode, Esd Protection, 5.5V, Wll-2-1; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Direction Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS
Package WLL-2-1 WLL-2-1 Tape & Reel (TR) 0201 (0603 Metric) 0201 (0603 Metric) WLL-2-1
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data