Infineon Technologies AG Circuit Protection - TVS - Diodes ESD239B1W0201E6327XTSA1

Description
Win Source Part Number: 962929-ESD239B1W0201 E6327XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Clamping (Max) @ Ipp: 26.5V Power - Peak Pulse: 80W Power Line Protection: No Capacitance @ Frequency: 3.2pF @ 1GHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: WLL-2-3 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD239B1W0201E6327XT SA1DKR,ESD239B1W0201 E6327XTSA1CT,SP00164 2886,ESD239B1W0201E6 327XTSA1TR,ESD239B1W 0201E6327XTSA1-ND Base Product Number: ESD239
Request a Quote Datasheet
Description
Win Source Part Number: 962929-ESD239B1W0201 E6327XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Clamping (Max) @ Ipp: 26.5V Power - Peak Pulse: 80W Power Line Protection: No Capacitance @ Frequency: 3.2pF @ 1GHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: WLL-2-3 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD239B1W0201E6327XT SA1DKR,ESD239B1W0201 E6327XTSA1CT,SP00164 2886,ESD239B1W0201E6 327XTSA1TR,ESD239B1W 0201E6327XTSA1-ND Base Product Number: ESD239
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 962929-ESD239B1W0201E6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
962929-ESD239B1W0201E6327XTSA1
Circuit Protection - TVS - Diodes 962929-ESD239B1W0201E6327XTSA1
Win Source Part Number: 962929-ESD239B1W0201 E6327XTSA1 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 22V Voltage - Clamping (Max) @ Ipp: 26.5V Power - Peak Pulse: 80W Power Line Protection: No Capacitance @ Frequency: 3.2pF @ 1GHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: WLL-2-3 Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: ESD239B1W0201E6327XT SA1DKR,ESD239B1W0201 E6327XTSA1CT,SP00164 2886,ESD239B1W0201E6 327XTSA1TR,ESD239B1W 0201E6327XTSA1-ND Base Product Number: ESD239

Win Source Part Number: 962929-ESD239B1W0201E6327XTSA1
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Clamping (Max) @ Ipp: 26.5V
Power - Peak Pulse: 80W
Power Line Protection: No
Capacitance @ Frequency: 3.2pF @ 1GHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: WLL-2-3
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: ESD239B1W0201E6327XTSA1DKR,ESD239B1W0201E6327XTSA1CT,SP001642886,ESD239B1W0201E6327XTSA1TR,ESD239B1W0201E6327XTSA1-ND
Base Product Number: ESD239

Buy Now Datasheet
TVS Diodes - ESD239B1W0201E6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD239B1W0201E6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Diodes - ESD239B1W0201E6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

26.5V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount WLL-2-3

Buy Now Datasheet
TVS Protection Diode - 144-ESD239B1W0201E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD239B1W0201E6327XTSA1
TVS Protection Diode 144-ESD239B1W0201E6327XTSA1
TVS DIODE 22VWM 26.5VC WLL-2-3 Product overview: ESD239B1W0201E6327XT SA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD239B1W0201E63 27XTSA1 can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 26.5VC WLL-2-3 Product overview: ESD239B1W0201E6327XTSA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD239B1W0201E6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD239B1W0201E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD239B1W0201E6327XTSA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD239B1W0201E6327XTSA1
TVS DIODE 22VWM 26.5VC WLL-2-3

TVS DIODE 22VWM 26.5VC WLL-2-3

Supplier's Site
TVS DIODE 22VWM 26.5VC WLL-2-3

TVS DIODE 22VWM 26.5VC WLL-2-3

Supplier's Site Datasheet
Diode, Esd Protection, 22V, 0201; Clamping Voltage Vc Max Infineon - 93AC7004 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 22V, 0201; Clamping Voltage Vc Max Infineon
93AC7004
Diode, Esd Protection, 22V, 0201; Clamping Voltage Vc Max Infineon 93AC7004
DIODE, ESD PROTECTION, 22V, 0201; Clamping Voltage Vc Max:30V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:22V; Power Dissipation Pd:80W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 22V, 0201; Clamping Voltage Vc Max:30V; Diode Case Style:0201; No. of Pins:2Pins; Operating Voltage:22V; Power Dissipation Pd:80W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ESD239B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors ESD239B1W0201E6327XTSA1
TVS Diodes / ESD Suppressors TVS DIODES

TVS Diodes / ESD Suppressors TVS DIODES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 962929-ESD239B1W0201E6327XTSA1 ESD239B1W0201E6327XTSA1CT-ND 144-ESD239B1W0201E6327XTSA1 ESD239B1W0201E6327XTSA1 ESD239B1W0201E6327XTSA1 93AC7004 ESD239B1W0201E6327XTSA1
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 22V, 0201; Clamping Voltage Vc Max Infineon TVS Diodes / ESD Suppressors
Package 0201 (0603 Metric) 0201 (0603 Metric) Tape & Reel (TR) WLL-2-3 0201 (0603 Metric) WLL-2-2
Peak Pulse Power 80 watts 80 watts 80 watts 80 watts 80 watts
VC 26.5 volts 26.5 volts 26.5 volts 26.5 volts
CT 3.2 pF
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data