ESD protection Diode ESD Protection Diode, X3DFN2, 0.62x0.32, 0.355P, (0201), 10000-REEL Product overview: ESD5382MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5382MUT5G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1037062-ESD5382MUT5G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 2-X3DFN (0.62x0.32)
STAND-OFF Voltage (Vwm): 3V (Max)
Minimum Breakdown Voltage: 14.2V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
26V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS DIODE 3VWM 26VC 2X3DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ESD5382MUT5G | 1037062-ESD5382MUT5G | ESD5382MUT5G-ND | ESD5382MUT5G |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - ESD5382MUT5G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | 2-X3DFN (0.62x0.32) | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) | |
| VWM | 3 volts |