onsemi TVS Diodes ESD5205P6T6G

Description
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963
Request a Quote Datasheet
Description
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ESD5205P6T6GOSTR-ND - DigiKey
Thief River Falls, MN, United States
10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963

10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963

Buy Now Datasheet
TVS - TVS - Diodes - ESD5205P6T6G - 871156-ESD5205P6T6G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD5205P6T6G
871156-ESD5205P6T6G
TVS - TVS - Diodes - ESD5205P6T6G 871156-ESD5205P6T6G
Manufacturer: ON Semiconductor Win Source Part Number: 871156-ESD5205P6T6G Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963 Package: Reel - TR Package: SOT-963 Mounting: Surface Mount Part Status: Obsolete Family Name: ESD52 Categories: Circuit Protection Case / Package: SOT-963 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD5205P6T6GOSDKR, ESD5205P6T6G-ND, ESD5205P6T6GOSCT, ESD5205P6T6GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 871156-ESD5205P6T6G
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 10V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-963
Package: Reel - TR
Package: SOT-963
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ESD52
Categories: Circuit Protection
Case / Package: SOT-963
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD5205P6T6GOSDKR, ESD5205P6T6G-ND, ESD5205P6T6GOSCT, ESD5205P6T6GOSTR

Buy Now Datasheet
Singapore, Singapore
5V 9pF TVS Protection Diode
144-ESD5205P6T6G
5V 9pF TVS Protection Diode 144-ESD5205P6T6G
5-Line TVS Diode, 5V, 9pF, Bidirectional, SOT-963 Product overview: ESD5205P6T6G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5205P6T6G can be used for catalog matching and distributor lookup.

5-Line TVS Diode, 5V, 9pF, Bidirectional, SOT-963 Product overview: ESD5205P6T6G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 9pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 9pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD5205P6T6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi - 76T6018 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi
76T6018
Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi 76T6018
DIODE, ESD PROTECTION, 5V, 9PF; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-963; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 9PF; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-963; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi - 67X3954 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi
67X3954
Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi 67X3954
DIODE, ESD PROTECTION, 5V, 9PF; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-963; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5V, 9PF; Clamping Voltage Vc Max:10V; Diode Case Style:SOT-963; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:18W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD5205P6T6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD5205P6T6G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD5205P6T6G
TVS DIODE 5VWM 10VC SOT963

TVS DIODE 5VWM 10VC SOT963

Supplier's Site
TVS Diodes ESD5205P6T6G
TVS DIODE 5VWM 10VC SOT963

TVS DIODE 5VWM 10VC SOT963

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ESD5205P6T6GOSTR-ND 871156-ESD5205P6T6G 144-ESD5205P6T6G 76T6018 ESD5205P6T6G ESD5205P6T6G
Product Name TVS Diodes TVS - TVS - Diodes - ESD5205P6T6G 5V 9pF TVS Protection Diode Diode, Esd Protection, 5V, 9Pf; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOT-963 SOT-963 Tape and Reel SOT-963 SOT-963
Peak Pulse Power 18 watts 18 watts 18 watts 18 watts
VC 10 volts 10 volts 10 volts
VBR 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data