Infineon Technologies AG TVS - TVS - Diodes - ESD112B102ELE6327XTMA1 ESD112B102ELE6327XTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 918685-ESD112B102ELE 6327XTMA1 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESD112 Categories: Circuit Protection Case / Package: PG-TSLP-2-20 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD112-B1-02EL E6327, ESD112B102ELE6327XTM A1TR, ESD112B102ELE6327XTM A1CT, SP001113386, ESD112B102ELE6327XTM A1DKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 918685-ESD112B102ELE 6327XTMA1 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESD112 Categories: Circuit Protection Case / Package: PG-TSLP-2-20 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD112-B1-02EL E6327, ESD112B102ELE6327XTM A1TR, ESD112B102ELE6327XTM A1CT, SP001113386, ESD112B102ELE6327XTM A1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - ESD112B102ELE6327XTMA1 - 918685-ESD112B102ELE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ESD112B102ELE6327XTMA1
918685-ESD112B102ELE6327XTMA1
TVS - TVS - Diodes - ESD112B102ELE6327XTMA1 918685-ESD112B102ELE6327XTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 918685-ESD112B102ELE 6327XTMA1 Operating Temperature Range: -55°C ~ 125°C (TJ) Features: 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20 Package: Reel - TR Package: 0402 (1006 Metric) Mounting: Surface Mount Part Status: Not For New Designs Family Name: ESD112 Categories: Circuit Protection Case / Package: PG-TSLP-2-20 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESD112-B1-02EL E6327, ESD112B102ELE6327XTM A1TR, ESD112B102ELE6327XTM A1CT, SP001113386, ESD112B102ELE6327XTM A1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 918685-ESD112B102ELE6327XTMA1
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20
Package: Reel - TR
Package: 0402 (1006 Metric)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: ESD112
Categories: Circuit Protection
Case / Package: PG-TSLP-2-20
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESD112-B1-02EL E6327, ESD112B102ELE6327XTMA1TR, ESD112B102ELE6327XTMA1CT, SP001113386, ESD112B102ELE6327XTMA1DKR

Buy Now Datasheet
TVS Protection Diode - 144-ESD112B102ELE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ESD112B102ELE6327XTMA1
TVS Protection Diode 144-ESD112B102ELE6327XTMA1
TVS DIODE 5.3VWM 21VC TSLP-2-20 Product overview: ESD112B102ELE6327XTM A1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD112B102ELE632 7XTMA1 can be used for catalog matching and distributor lookup.

TVS DIODE 5.3VWM 21VC TSLP-2-20 Product overview: ESD112B102ELE6327XTMA1 from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ESD112B102ELE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - ESD112B102ELE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

Buy Now Datasheet
TVS Diodes - ESD112B102ELE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

Buy Now Datasheet
TVS Diodes - ESD112B102ELE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

21V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount PG-TSLP-2-20

Buy Now Datasheet
TVS DIODE 5.3VWM 21VC TSLP-2-20

TVS DIODE 5.3VWM 21VC TSLP-2-20

Supplier's Site Datasheet
Esd Protection Diode, Tslp-2-20; Clamping Voltage Vc Max Infineon - 50Y1914 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Tslp-2-20; Clamping Voltage Vc Max Infineon
50Y1914
Esd Protection Diode, Tslp-2-20; Clamping Voltage Vc Max Infineon 50Y1914
ESD PROTECTION DIODE, TSLP-2-20; Clamping Voltage Vc Max:21V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD112-B1-02 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, TSLP-2-20; Clamping Voltage Vc Max:21V; Diode Case Style:TSLP-2-20; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:ESD112-B1-02 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ESD112B102ELE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ESD112B102ELE6327XTMA1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ESD112B102ELE6327XTMA1
TVS DIODE 5.3VWM 21VC TSLP-2-20

TVS DIODE 5.3VWM 21VC TSLP-2-20

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 918685-ESD112B102ELE6327XTMA1 144-ESD112B102ELE6327XTMA1 ESD112B102ELE6327XTMA1DKR-ND ESD112B102ELE6327XTMA1 50Y1914 ESD112B102ELE6327XTMA1
Product Name TVS - TVS - Diodes - ESD112B102ELE6327XTMA1 TVS Protection Diode TVS Diodes TVS Diodes Esd Protection Diode, Tslp-2-20; Clamping Voltage Vc Max Infineon Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package PG-TSLP-2-20 Tape & Reel (TR) 0402 (1006 Metric) 0402 (1006 Metric) PG-TSLP-2-20
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data